Tiva C Series Microcontroller with ARM Cortex-M4F core in a 212-pin NFBGA package, operating from -40 to 105°C.
Tiva C Series Microcontroller 212-NFBGA -40 to 105
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
IC MCU 32BIT 1MB FLASH 212NFBGA
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
ARM Microcontrollers - MCU Tiva C Series Microcontroller
IC MCU 32BIT 1MB FLASH 212NFBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1297NCZADT3 | TM4C1297NCZADT3-ND | TM4C1297NCZADT3 | TM4C1297NCZADT3 | TM4C1297NCZADT3 | TM4C1297NCZADT3 |
| Product Name | TM4C1297NCZAD Tiva C Series Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12 | Other; A/D 24x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Serial Interface | I²C; UART; USB | CAN; UART; USART; USB |