Tiva C Series Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Tiva C Series MCU
IC MCU 32BIT 64KB FLASH 100LQFP
IC MCU 32BIT 64KB FLASH 100LQFP
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1237D5PZIR | TM4C1237D5PZIR-ND | TM4C1237D5PZIR | TM4C1237D5PZIR | 815-TM4C1237D5PZIR | TM4C1237D5PZIR | TM4C1237D5PZIR |
| Product Name | TM4C1237D5PZ Tiva C Series Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 32BIT 64KB FLASH 100LQFP | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; 12 | Other; A/D 22x12b | |||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; CAN, I2C, I2S, IrDA, SPI, UART, USART, USB | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 12 | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |