Texas Instruments TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZT

Description
Tiva C Series Microcontroller 100-LQFP -40 to 105
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tiva C Series TM4C123GH6PZT microcontroller is a 32-bit ARM Cortex-M4F processor with floating-point unit, designed for control and connectivity applications. It is packaged in a 100-pin LQFP with an operating temperature range of -40 to 105°C. The device includes on-chip memory, multiple serial communications peripherals, analog peripherals, and a hibernation module for battery-powered operation. It supports JTAG and ARM Serial Wire Debug and is compliant with RoHS standards. The package dimensions and handling are specified for standard surface-mount assembly with a moisture sensitivity level of Level-3 at 260°C peak reflow temperature.

Datasheet Summary
Powered by GS/AI

The Tiva C Series TM4C123GH6PZT microcontroller is a 32-bit ARM Cortex-M4F processor with floating-point unit, designed for control and connectivity applications. It is packaged in a 100-pin LQFP with an operating temperature range of -40 to 105°C. The device includes on-chip memory, multiple serial communications peripherals, analog peripherals, and a hibernation module for battery-powered operation. It supports JTAG and ARM Serial Wire Debug and is compliant with RoHS standards. The package dimensions and handling are specified for standard surface-mount assembly with a moisture sensitivity level of Level-3 at 260°C peak reflow temperature.

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PZ Tiva C Series Microcontroller - TM4C123GH6PZT - Texas Instruments
Dallas, TX, United States
TM4C123GH6PZ Tiva C Series Microcontroller
TM4C123GH6PZT
TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZT
Tiva C Series Microcontroller 100-LQFP -40 to 105

Tiva C Series Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Electronic Surplus - TM4C123GH6PZT - 727926-TM4C123GH6PZT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - TM4C123GH6PZT
727926-TM4C123GH6PZT
Electronic Surplus - TM4C123GH6PZT 727926-TM4C123GH6PZT
Manufacturer: Texas Instruments Win Source Part Number: 727926-TM4C123GH6PZT Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PZ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): STM32F100VCT6DTR; STM32F100VET7BTR; STM32F101VGT6TR; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727926-TM4C123GH6PZT
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VCT6DTR; STM32F100VET7BTR; STM32F101VGT6TR;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C123GH6PZT
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C123GH6PZT
32-Bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: TM4C123GH6PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZT can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: TM4C123GH6PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35851-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35851-ND
Microcontrollers 296-35851-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments - 28AH5655 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments
28AH5655
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments 28AH5655
MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-100; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-100; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PZT
ARM Microcontrollers - MCU TM4C123GH6PZT
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PZT
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C123GH6PZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GH6PZT
Embedded - Microcontrollers TM4C123GH6PZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PZT
Microcontrollers TM4C123GH6PZT
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - TM4C123GH6PZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PZT
Microcontrollers TM4C123GH6PZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PZT 727926-TM4C123GH6PZT 685-TM4C123GH6PZT 296-35851-ND 28AH5655 TM4C123GH6PZT TM4C123GH6PZT TM4C123GH6PZT TM4C123GH6PZT TM4C123GH6PZT
Product Name TM4C123GH6PZ Tiva C Series Microcontroller Electronic Surplus - TM4C123GH6PZT 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers