EMBEDDED_POWER
EMBEDDED_POWER
EMBEDDED_POWER
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 448-TLE9944EQW40XUMA1TR-ND |
| Product Name | Application Specific Microcontrollers |
| RAM | 6 KB |
| ROM Type | Flash |
| Supply Voltage | 5.5 to 29 volts |
| Serial Interface | UART; USART |