Tiva C Series Microcontroller 212-NFBGA -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
IC MCU 32BIT 1MB FLASH 212NFBGA
IC MCU 32BIT 1MB FLASH 212NFBGA
ARM Microcontrollers - MCU Tiva C Series Microcontroller
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1292NCZADI3R | TM4C1292NCZADI3R-ND | TM4C1292NCZADI3R | TM4C1292NCZADI3R | TM4C1292NCZADI3R | TM4C1292NCZADI3R |
| Product Name | TM4C1292NCZAD Tiva C Series Microcontroller | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12 | Other; A/D 24x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Serial Interface | I²C; UART; USB | CAN; UART; USART; USB |