Texas Instruments TM4C123GE6PZ Tiva C Series Microcontroller TM4C123GE6PZT7R

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tiva™ TM4C123GE6PZT7R is a 32-bit microcontroller based on the ARM Cortex-M4F core with a 100-pin LQFP package, measuring 14 mm × 14 mm, operating from -40°C to 105°C. It features 256 KB of flash memory, 32 KB of SRAM, and includes integrated peripherals such as USB, CAN, UART, and ADC. The device supports JTAG and Serial Wire Debug and complies with RoHS standards using NIPDAU lead finish and Level-3 MSL rating for reflow soldering. It is available in tape and reel packaging with a 1000-unit reel quantity.

Datasheet Summary
Powered by GS/AI

Tiva™ TM4C123GE6PZT7R is a 32-bit microcontroller based on the ARM Cortex-M4F core with a 100-pin LQFP package, measuring 14 mm × 14 mm, operating from -40°C to 105°C. It features 256 KB of flash memory, 32 KB of SRAM, and includes integrated peripherals such as USB, CAN, UART, and ADC. The device supports JTAG and Serial Wire Debug and complies with RoHS standards using NIPDAU lead finish and Level-3 MSL rating for reflow soldering. It is available in tape and reel packaging with a 1000-unit reel quantity.

Suppliers

Company
Product
Description
Supplier Links
TM4C123GE6PZ Tiva C Series Microcontroller - TM4C123GE6PZT7R - Texas Instruments
Dallas, TX, United States
TM4C123GE6PZ Tiva C Series Microcontroller
TM4C123GE6PZT7R
TM4C123GE6PZ Tiva C Series Microcontroller TM4C123GE6PZT7R
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C123GE6PZT7R
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C123GE6PZT7R
32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C123GE6PZT7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GE6PZT7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C123GE6PZT7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GE6PZT7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GE6PZT7R - 797231-TM4C123GE6PZT7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GE6PZT7R
797231-TM4C123GE6PZT7R
Embedded - Embedded - Microcontrollers - TM4C123GE6PZT7R 797231-TM4C123GE6PZT7R
Manufacturer: Texas Instruments Win Source Part Number: 797231-TM4C123GE6PZT 7R Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GE6PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 797231-TM4C123GE6PZT7R
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GE6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - TM4C123GE6PZT7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C123GE6PZT7R-ND
Microcontrollers TM4C123GE6PZT7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C123GE6PZT7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GE6PZT7R
Microcontrollers TM4C123GE6PZT7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - TM4C123GE6PZT7R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GE6PZT7R
Microcontrollers TM4C123GE6PZT7R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GE6PZT7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GE6PZT7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GE6PZT7R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C123GE6PZT7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GE6PZT7R
Embedded - Microcontrollers TM4C123GE6PZT7R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GE6PZT7R
ARM Microcontrollers - MCU TM4C123GE6PZT7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GE6PZT7R 685-TM4C123GE6PZT7R 797231-TM4C123GE6PZT7R TM4C123GE6PZT7R-ND TM4C123GE6PZT7R TM4C123GE6PZT7R TM4C123GE6PZT7R TM4C123GE6PZT7R TM4C123GE6PZT7R
Product Name TM4C123GE6PZ Tiva C Series Microcontroller ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C123GE6PZT7R Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers