ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 1536KB ROM 194KB RAM
IC MCU 32BIT 1.5MB FLASH 100LQFP
IC MCU 32BIT 1.5MB FLASH 100LQFP
ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMPM4G9F15FG(DBB)-ND | TMPM4G9F15FG(DBB) | TMPM4G9F15FG(DBB) | TMPM4G9F15FG(DBB) | TMPM4G9F15FG(DBB) |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | ||
| Bits | 8 Bit; Other; A/D 24x12b; D/A 2x8b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 1500 KB |