ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: TMPM369FDFG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM369FDFG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1007243-TMPM369FDFG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TX03
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, Microwire, SIO, SPI, SSP, UART/USART, USB
Peripherals: DMA, POR, WDT
Number of I/O: 102
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 144-FQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TMPM369
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU 32b ARM Cortex-M3 512kB ROM 128 RAM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 264-TMPM369FDFG-ND | 685-TMPM369FDFG | 1007243-TMPM369FDFG | TMPM369FDFG | TMPM369FDFG | TMPM369FDFG | TMPM369FDFG |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |