Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 213145-TMPM380FYFG
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: TMPM380FYFG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM380FYFG can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Hi-perf 32-B MCU 16kb RAM Flash
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 213145-TMPM380FYFG | TMPM380FYFG-ND | 685-TMPM380FYFG | TMPM380FYFG | TMPM380FYFG | TMPM380FYFG | TMPM380FYFG |
| Product Name | Embedded - Embedded - Microcontrollers - TMPM380FYFG | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |