Toshiba Electronics (UK) Ltd Microcontrollers TMPM4G9F10FG(DBB)

Description
ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMPM4G9F10FG(DBB)-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMPM4G9F10FG(DBB)-ND
Microcontrollers TMPM4G9F10FG(DBB)-ND
ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-TMPM4G9F10FG(DBB) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-TMPM4G9F10FG(DBB)
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-TMPM4G9F10FG(DBB)
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: TMPM4G9F10FG(DBB) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM4G9F10FG(DBB ) can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: TMPM4G9F10FG(DBB) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM4G9F10FG(DBB) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1228652-TMPM4G9F10FG(DBB) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1228652-TMPM4G9F10FG(DBB)
Integrated Circuits (ICs) - Embedded - Microcontrollers 1228652-TMPM4G9F10FG(DBB)
Win Source Part Number: 1228652-TMPM4G9F10FG (DBB) Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: TX04 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CEC, EBI/EMI, I²C, IrDA, SIO, SPI, SMIF, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 150 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 70°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Toshiba Semiconductor and Storage Base Product Number: TMPM4G9

Win Source Part Number: 1228652-TMPM4G9F10FG(DBB)
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TX04
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CEC, EBI/EMI, I²C, IrDA, SIO, SPI, SMIF, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 150
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 70°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TMPM4G9

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMPM4G9F10FG(DBB)
ARM Microcontrollers - MCU TMPM4G9F10FG(DBB)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 1024KB ROM 194KB RAM

ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 1024KB ROM 194KB RAM

Buy Now Datasheet
Microcontrollers - TMPM4G9F10FG(DBB) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMPM4G9F10FG(DBB)
Microcontrollers TMPM4G9F10FG(DBB)
ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMPM4G9F10FG(DBB) - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMPM4G9F10FG(DBB)
Embedded - Microcontrollers TMPM4G9F10FG(DBB)
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMPM4G9F10FG(DBB) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMPM4G9F10FG(DBB)
Integrated Circuits (ICs) - Embedded - Microcontrollers TMPM4G9F10FG(DBB)
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMPM4G9F10FG(DBB)-ND 685-TMPM4G9F10FG(DBB) 1228652-TMPM4G9F10FG(DBB) TMPM4G9F10FG(DBB) TMPM4G9F10FG(DBB) TMPM4G9F10FG(DBB) TMPM4G9F10FG(DBB)
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits 8 Bit; Other; A/D 24x12b; D/A 2x8b
RAM 192 KB 192 KB 1000 KB 192 KB 192 KB
ROM 1000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers