Texas Instruments TM4C129LNCZAD Tiva C Series Microcontroller TM4C129LNCZADT3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129LNCZAD Tiva C Series Microcontroller - TM4C129LNCZADT3 - Texas Instruments
Dallas, TX, United States
TM4C129LNCZAD Tiva C Series Microcontroller
TM4C129LNCZADT3
TM4C129LNCZAD Tiva C Series Microcontroller TM4C129LNCZADT3
Tiva C Series Microcontroller 212-NFBGA -40 to 105

Tiva C Series Microcontroller 212-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322209-TM4C129LNCZADT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322209-TM4C129LNCZADT3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322209-TM4C129LNCZADT3
Manufacturer: Texas Instruments Win Source Part Number: 1322209-TM4C129LNCZA DT3 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 184 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 212-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 212-VFBGA ECCN: 5A992C Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-37956 Base Product Number: TM4C129 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322209-TM4C129LNCZADT3
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Standard Package: 184
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 212-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 212-VFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-37956
Base Product Number: TM4C129
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-37956-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37956-ND
Microcontrollers 296-37956-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129LNCZADT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129LNCZADT3
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129LNCZADT3
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 GPIO Product overview: TM4C129LNCZADT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129LNCZADT3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 GPIO Product overview: TM4C129LNCZADT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129LNCZADT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129LNCZADT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129LNCZADT3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129LNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Embedded - Microcontrollers - TM4C129LNCZADT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129LNCZADT3
Embedded - Microcontrollers TM4C129LNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C129LNCZADT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129LNCZADT3
Microcontrollers TM4C129LNCZADT3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Microcontrollers - TM4C129LNCZADT3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129LNCZADT3
Microcontrollers TM4C129LNCZADT3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129LNCZADT3
ARM Microcontrollers - MCU TM4C129LNCZADT3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129LNCZADT3 1322209-TM4C129LNCZADT3 296-37956-ND 685-TM4C129LNCZADT3 TM4C129LNCZADT3 TM4C129LNCZADT3 TM4C129LNCZADT3 TM4C129LNCZADT3 TM4C129LNCZADT3
Product Name TM4C129LNCZAD Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details