Piccolo Microcontroller 38-TSSOP -40 to 125
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PDSO38
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 38-TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
32-bit Microcontrollers - MCU Piccolo Micro controller
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 38-TSSOP
IC MCU 32BIT 64KB FLASH 38TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28021DAS | TMS320F28021DAS | 296-32757-ND | TMS320F28021DAS | TMS320F28021DAS | TMS320F28021DAS | TMS320F28021DAS |
| Product Name | TMS320F28021 Piccolo Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | |||||
| RAM | 10 KB | 5 KB | 5 KB | 5 KB | |||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |