Texas Instruments TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGET7R

Description
Tiva C Series Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PGE Tiva C Series Microcontroller - TM4C123GH6PGET7R - Texas Instruments
Dallas, TX, United States
TM4C123GH6PGE Tiva C Series Microcontroller
TM4C123GH6PGET7R
TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGET7R
Tiva C Series Microcontroller 144-LQFP -40 to 105

Tiva C Series Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - TM4C123GH6PGET7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C123GH6PGET7R-ND
Microcontrollers TM4C123GH6PGET7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C123GH6PGET7R
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C123GH6PGET7R
32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 I/O, LQFP Product overview: TM4C123GH6PGET7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGET7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 I/O, LQFP Product overview: TM4C123GH6PGET7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGET7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET7R - 797234-TM4C123GH6PGET7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET7R
797234-TM4C123GH6PGET7R
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET7R 797234-TM4C123GH6PGET7R
Manufacturer: Texas Instruments Win Source Part Number: 797234-TM4C123GH6PGE T7R Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32626IWY+W; MAX32600-W00+; PK60FN1M0VLQ12; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Texas Instruments
Win Source Part Number: 797234-TM4C123GH6PGET7R
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32626IWY+W; MAX32600-W00+; PK60FN1M0VLQ12;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PGET7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PGET7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PGET7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C123GH6PGET7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GH6PGET7R
Embedded - Microcontrollers TM4C123GH6PGET7R
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PGET7R
ARM Microcontrollers - MCU TM4C123GH6PGET7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C123GH6PGET7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PGET7R
Microcontrollers TM4C123GH6PGET7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PGET7R TM4C123GH6PGET7R-ND 685-TM4C123GH6PGET7R 797234-TM4C123GH6PGET7R TM4C123GH6PGET7R TM4C123GH6PGET7R TM4C123GH6PGET7R TM4C123GH6PGET7R
Product Name TM4C123GH6PGE Tiva C Series Microcontroller Microcontrollers ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C123GH6PGET7R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers