16-bit , 5V fixed point DSP w/ Flash 64-QFP 0 to 70 Product overview: TMS320F241PG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241PG can be used for catalog matching and distributor lookup.
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20)
Win Source Part Number: 1100480-TMS320F241PG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C24x 16-Bit
Core Processor: C2xx DSP
Speed: 20MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-BQFP
Supplier Device Package: 64-QFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-10753-5-ND,-TMS3
Base Product Number: TMS320
Product Status: Obsolete
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20)
IC MCU 16BIT 16KB FLASH 64QFP
IC MCU 16BIT 16KB FLASH 64QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F241PG | 296-10753-ND | 1100480-TMS320F241PG | TMS320F241PG | TMS320F241PG | TMS320F241PG |
| Product Name | 16-bit 5V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 1.09 KB | 1 KB | 16 KB | 1 KB | 1 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, UART, USART, SCI | CAN; SPI; SCI; UART; USART | ||||
| Package Type | Other; BQFP | Other; 64-BQFP | QFP; Other; 64-BQFP | Other; 64-BQFP |