Texas Instruments TM4C129EKCPDT Tiva C Series Microcontroller TM4C129EKCPDTI3

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129EKCPDT Tiva C Series Microcontroller - TM4C129EKCPDTI3 - Texas Instruments
Dallas, TX, United States
TM4C129EKCPDT Tiva C Series Microcontroller
TM4C129EKCPDTI3
TM4C129EKCPDT Tiva C Series Microcontroller TM4C129EKCPDTI3
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-TM4C129EKCPDTI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-TM4C129EKCPDTI3
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-TM4C129EKCPDTI3
32-bit ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C129EKCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129EKCPDTI3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C129EKCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129EKCPDTI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C129EKCPDTI3 - 811331-TM4C129EKCPDTI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129EKCPDTI3
811331-TM4C129EKCPDTI3
Embedded - Embedded - Microcontrollers - TM4C129EKCPDTI3 811331-TM4C129EKCPDTI3
Manufacturer: Texas Instruments Win Source Part Number: 811331-TM4C129EKCPDT I3 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-TQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Manufacturer: Texas Instruments
Win Source Part Number: 811331-TM4C129EKCPDTI3
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-TQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Buy Now
Microcontrollers - 296-37946-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37946-ND
Microcontrollers 296-37946-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C129EKCPDTI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129EKCPDTI3
Microcontrollers TM4C129EKCPDTI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129EKCPDTI3
ARM Microcontrollers - MCU TM4C129EKCPDTI3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C129EKCPDTI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129EKCPDTI3
Microcontrollers TM4C129EKCPDTI3
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C129EKCPDTI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129EKCPDTI3
Embedded - Microcontrollers TM4C129EKCPDTI3
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129EKCPDTI3 685-TM4C129EKCPDTI3 811331-TM4C129EKCPDTI3 296-37946-ND TM4C129EKCPDTI3 TM4C129EKCPDTI3 TM4C129EKCPDTI3 TM4C129EKCPDTI3
Product Name TM4C129EKCPDT Tiva C Series Microcontroller ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C129EKCPDTI3 Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 512 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details