Texas Instruments TMS320F28022 Piccolo Microcontroller TMS320F28022DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28022 Piccolo Microcontroller - TMS320F28022DAT - Texas Instruments
Dallas, TX, United States
TMS320F28022 Piccolo Microcontroller
TMS320F28022DAT
TMS320F28022 Piccolo Microcontroller TMS320F28022DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 50MHz 32KB TSSOP Embedded Microcontroller MCU
685-TMS320F28022DAT
32-bit 50MHz 32KB TSSOP Embedded Microcontroller MCU 685-TMS320F28022DAT
32-bit MCU, 50MHz, 32KB Flash, 20 I/O, C2000, TSSOP Product overview: TMS320F28022DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28022DAT can be used for catalog matching and distributor lookup.

32-bit MCU, 50MHz, 32KB Flash, 20 I/O, C2000, TSSOP Product overview: TMS320F28022DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28022DAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28022DAT - 081242-TMS320F28022DAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28022DAT
081242-TMS320F28022DAT
Embedded - Embedded - Microcontrollers - TMS320F28022DAT 081242-TMS320F28022DAT
Manufacturer: Texas Instruments Win Source Part Number: 081242-TMS320F28022D AT Packaging: Tube/Rail Core Processor: C28x Number of I/O: 20 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 7x12b Family Name: TMS320F28022D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Alternative Parts (Cross-Reference): MAX32600-W00+; MAX32600-W00+W; MAX32625IWY+W; MAX32600-W00+TW; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081242-TMS320F28022DAT
Packaging: Tube/Rail
Core Processor: C28x
Number of I/O: 20
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Family Name: TMS320F28022D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): MAX32600-W00+; MAX32600-W00+W; MAX32625IWY+W; MAX32600-W00+TW;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-27540-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27540-5-ND
Microcontrollers 296-27540-5-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28022DAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28022DAT
Embedded - Microcontrollers TMS320F28022DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - TMS320F28022DAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28022DAT
Microcontrollers TMS320F28022DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - TMS320F28022DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28022DAT
Microcontrollers TMS320F28022DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28022DAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28022DAT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28022DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site
32-bit Microcontrollers - MCU Piccolo MCU - 815-TMS320F28022DAT - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU Piccolo MCU
815-TMS320F28022DAT
32-bit Microcontrollers - MCU Piccolo MCU 815-TMS320F28022DAT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28022DAT
32-bit Microcontrollers - MCU TMS320F28022DAT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28022DAT 685-TMS320F28022DAT 081242-TMS320F28022DAT 296-27540-5-ND TMS320F28022DAT TMS320F28022DAT TMS320F28022DAT TMS320F28022DAT 815-TMS320F28022DAT TMS320F28022DAT
Product Name TMS320F28022 Piccolo Microcontroller 32-bit 50MHz 32KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28022DAT Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Piccolo MCU 32-bit Microcontrollers - MCU
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 12 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI SPI; SCI; UART; USART I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details