RISC Microcontroller
EMBEDDED POWER Product overview: TLE9862QXA40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9862QXA40XUMA
EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
Manufacturer: Infineon Technologies
Win Source Part Number: 1322147-TLE9862QXA40
Category: Integrated Circuits (ICs)>Embedded>Appli
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M3
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Interface: LINbus, SPI, SSC, UART/USART
Number of I/O: 10
Program Memory Type: FLASH (256kB)
RAM Size: 8K x 8
Controller Series: TLE986x
Voltage - Supply: 5.5V ~ 27V
Supplier Device Package: PG-VQFN-48-29
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 48-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE9862QXA40XUMA
Base Product Number: TLE9862
RoHS Status: ROHS3 Compliant
EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9862QXA40XUMA1 | 769-TLE9862QXA40XUMA1 | 448-TLE9862QXA40XUMA1DKR-ND | 1322147-TLE9862QXA40XUMA1 | TLE9862QXA40XUMA1 | TLE9862QXA40XUMA1 | TLE9862QXA40XUMA1 |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package Type | Other; PG-VQFN-48 | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| RAM | 8 KB | 8 KB | 256 KB | 8 KB | 8 KB | ||
| Supply Voltage | 5.5 to 27 volts | 5.5 to 27 volts | 5.5 to 27 volts | 27 to 5.5 volts | 5.5 to 27 volts | ||
| Serial Interface | LINbus, SPI, SSC, UART/USART | SPI; UART; USART | SPI; UART; USART; LINbus, SPI, SSC, UART/USART | SPI; UART; USART; LINbus, SPI, SSC, UART/USART |