Texas Instruments TM4C1231H6PZ Tiva C Series Microcontroller TM4C1231H6PZI7R

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1231H6PZI7R is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor, housed in a 100-pin LQFP package with dimensions of 17.4 mm by 17.4 mm. It operates over a temperature range of -40 to 85 °C and is rated for surface mounting with a moisture sensitivity level of 3 at 260 °C peak reflow. The device supports JTAG and ARM Serial Wire Debug interfaces and includes on-chip memory and analog peripherals as specified for the TM4C1231 family.

Datasheet Summary
Powered by GS/AI

The TM4C1231H6PZI7R is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor, housed in a 100-pin LQFP package with dimensions of 17.4 mm by 17.4 mm. It operates over a temperature range of -40 to 85 °C and is rated for surface mounting with a moisture sensitivity level of 3 at 260 °C peak reflow. The device supports JTAG and ARM Serial Wire Debug interfaces and includes on-chip memory and analog peripherals as specified for the TM4C1231 family.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231H6PZ Tiva C Series Microcontroller - TM4C1231H6PZI7R - Texas Instruments
Dallas, TX, United States
TM4C1231H6PZ Tiva C Series Microcontroller
TM4C1231H6PZI7R
TM4C1231H6PZ Tiva C Series Microcontroller TM4C1231H6PZI7R
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI7R - 1270667-TM4C1231H6PZI7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI7R
1270667-TM4C1231H6PZI7R
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI7R 1270667-TM4C1231H6PZI7R
Manufacturer: Texas Instruments Win Source Part Number: 1270667-TM4C1231H6PZ I7R Series: Tiva C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231H6PZ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): STM32F101VGT6TR; STM32F100V8T6B; STM32F101VGT6; Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1270667-TM4C1231H6PZI7R
Series: Tiva C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231H6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STM32F101VGT6TR; STM32F100V8T6B; STM32F101VGT6;
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C1231H6PZI7R
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C1231H6PZI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C1231H6PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PZI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C1231H6PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PZI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TM4C1231H6PZI7RTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C1231H6PZI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231H6PZI7R
Microcontrollers TM4C1231H6PZI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231H6PZI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231H6PZI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231H6PZI7R
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TM4C1231H6PZI7R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231H6PZI7R
Microcontrollers TM4C1231H6PZI7R
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C1231H6PZI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231H6PZI7R
Embedded - Microcontrollers TM4C1231H6PZI7R
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231H6PZI7R
ARM Microcontrollers - MCU TM4C1231H6PZI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231H6PZI7R 1270667-TM4C1231H6PZI7R 685-TM4C1231H6PZI7R 296-TM4C1231H6PZI7RTR-ND TM4C1231H6PZI7R TM4C1231H6PZI7R TM4C1231H6PZI7R TM4C1231H6PZI7R TM4C1231H6PZI7R
Product Name TM4C1231H6PZ Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1231H6PZI7R ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products