Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 105
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
IC MCU 32BIT 256KB FLASH 157BGA
IC MCU 32BIT 256KB FLASH 157BGA
ARM Microcontrollers - MCU Tiva C Series MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C123GH6ZRBTR | TM4C123GH6ZRBTR-ND | TM4C123GH6ZRBTR | TM4C123GH6ZRBTR | TM4C123GH6ZRBTR | TM4C123GH6ZRBTR |
| Product Name | TM4C123GH6ZRB Tiva C Series Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12 | Other; A/D 24x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB |