Texas Instruments TM4C129CNCPDT Tiva C Series Microcontroller TM4C129CNCPDTT3

Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129CNCPDT Tiva C Series Microcontroller - TM4C129CNCPDTT3 - Texas Instruments
Dallas, TX, United States
TM4C129CNCPDT Tiva C Series Microcontroller
TM4C129CNCPDTT3
TM4C129CNCPDT Tiva C Series Microcontroller TM4C129CNCPDTT3
Tiva C Series Microcontroller 128-TQFP -40 to 105

Tiva C Series Microcontroller 128-TQFP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261928-TM4C129CNCPDTT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261928-TM4C129CNCPDTT3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261928-TM4C129CNCPDTT3
Win Source Part Number: 1261928-TM4C129CNCPD TT3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-37944 Base Product Number: TM4C129

Win Source Part Number: 1261928-TM4C129CNCPDTT3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-37944
Base Product Number: TM4C129

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129CNCPDTT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129CNCPDTT3
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129CNCPDTT3
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129CNCPDTT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129CNCPDTT3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129CNCPDTT3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129CNCPDTT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37944-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37944-ND
Microcontrollers 296-37944-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C129CNCPDTT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129CNCPDTT3
Microcontrollers TM4C129CNCPDTT3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Microcontrollers - TM4C129CNCPDTT3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129CNCPDTT3
Microcontrollers TM4C129CNCPDTT3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C129CNCPDTT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129CNCPDTT3
Embedded - Microcontrollers TM4C129CNCPDTT3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129CNCPDTT3
ARM Microcontrollers - MCU TM4C129CNCPDTT3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129CNCPDTT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129CNCPDTT3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129CNCPDTT3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129CNCPDTT3 1261928-TM4C129CNCPDTT3 685-TM4C129CNCPDTT3 296-37944-ND TM4C129CNCPDTT3 TM4C129CNCPDTT3 TM4C129CNCPDTT3 TM4C129CNCPDTT3 TM4C129CNCPDTT3
Product Name TM4C129CNCPDT Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers