Texas Instruments TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBI7

Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123BH6ZRB Tiva C Series Microcontroller - TM4C123BH6ZRBI7 - Texas Instruments
Dallas, TX, United States
TM4C123BH6ZRB Tiva C Series Microcontroller
TM4C123BH6ZRBI7
TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBI7
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C123BH6ZRBI7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C123BH6ZRBI7-ND
Microcontrollers TM4C123BH6ZRBI7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123BH6ZRBI7
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123BH6ZRBI7
32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 120 GPIO, VFBGA Product overview: TM4C123BH6ZRBI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBI7 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 120 GPIO, VFBGA Product overview: TM4C123BH6ZRBI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C123BH6ZRBI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123BH6ZRBI7
Microcontrollers TM4C123BH6ZRBI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123BH6ZRBI7
ARM Microcontrollers - MCU TM4C123BH6ZRBI7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C123BH6ZRBI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123BH6ZRBI7
Embedded - Microcontrollers TM4C123BH6ZRBI7
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123BH6ZRBI7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123BH6ZRBI7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123BH6ZRBI7
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123BH6ZRBI7 TM4C123BH6ZRBI7-ND 685-TM4C123BH6ZRBI7 TM4C123BH6ZRBI7 TM4C123BH6ZRBI7 TM4C123BH6ZRBI7 TM4C123BH6ZRBI7
Product Name TM4C123BH6ZRB Tiva C Series Microcontroller Microcontrollers ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers