Texas Instruments TM4C1237H6PGE Tiva C Series Microcontroller TM4C1237H6PGEI

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1237H6PGEI is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive applications. The device is packaged in a 144-pin LQFP format, facilitating integration into various designs. It includes on-chip memory and a range of serial communication peripherals, enhancing its versatility for embedded applications. The microcontroller supports advanced debugging capabilities through JTAG and ARM Serial Wire Debug interfaces. Its specifications and features make it a strong candidate for engineers seeking a robust microcontroller for performance-critical applications.

Datasheet Summary
Powered by GS/AI

The TM4C1237H6PGEI is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive applications. The device is packaged in a 144-pin LQFP format, facilitating integration into various designs. It includes on-chip memory and a range of serial communication peripherals, enhancing its versatility for embedded applications. The microcontroller supports advanced debugging capabilities through JTAG and ARM Serial Wire Debug interfaces. Its specifications and features make it a strong candidate for engineers seeking a robust microcontroller for performance-critical applications.

Suppliers

Company
Product
Description
Supplier Links
TM4C1237H6PGE Tiva C Series Microcontroller - TM4C1237H6PGEI - Texas Instruments
Dallas, TX, United States
TM4C1237H6PGE Tiva C Series Microcontroller
TM4C1237H6PGEI
TM4C1237H6PGE Tiva C Series Microcontroller TM4C1237H6PGEI
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
80MHz 256KB 3.3V Embedded Microcontroller MCU
685-TM4C1237H6PGEI
80MHz 256KB 3.3V Embedded Microcontroller MCU 685-TM4C1237H6PGEI
32b ARM MCU, 80MHz, 256KB FLASH, 105 I/O, LQFP, 3.3V Product overview: TM4C1237H6PGEI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PGEI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 256KB FLASH, 105 I/O, LQFP, 3.3V Product overview: TM4C1237H6PGEI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PGEI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35830-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35830-ND
Microcontrollers 296-35830-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI - 797212-TM4C1237H6PGEI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI
797212-TM4C1237H6PGEI
Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI 797212-TM4C1237H6PGEI
Manufacturer: Texas Instruments Win Source Part Number: 797212-TM4C1237H6PGE I Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1237H6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797212-TM4C1237H6PGEI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1237H6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1237H6PGEI
ARM Microcontrollers - MCU TM4C1237H6PGEI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1237H6PGEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1237H6PGEI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1237H6PGEI
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
IC MCU 32BIT 256KB FLASH 144LQFP - 815-TM4C1237H6PGEI - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 144LQFP
815-TM4C1237H6PGEI
IC MCU 32BIT 256KB FLASH 144LQFP 815-TM4C1237H6PGEI
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - TM4C1237H6PGEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1237H6PGEI
Microcontrollers TM4C1237H6PGEI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1237H6PGEI 685-TM4C1237H6PGEI 296-35830-ND 797212-TM4C1237H6PGEI TM4C1237H6PGEI TM4C1237H6PGEI 815-TM4C1237H6PGEI TM4C1237H6PGEI
Product Name TM4C1237H6PGE Tiva C Series Microcontroller 80MHz 256KB 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1237H6PGEI ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 144LQFP Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB I²C; SPI; UART; USB; CAN, I2C, I2S, SPI, UART, USB
Supply Voltage 3.3 volts 1.08 to 3.63 volts 1.08 to 3.63 volts 3.63 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers