Texas Instruments TM4C129LNCZAD Tiva C Series Microcontroller TM4C129LNCZADI3R

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129LNCZAD Tiva C Series Microcontroller - TM4C129LNCZADI3R - Texas Instruments
Dallas, TX, United States
TM4C129LNCZAD Tiva C Series Microcontroller
TM4C129LNCZADI3R
TM4C129LNCZAD Tiva C Series Microcontroller TM4C129LNCZADI3R
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU - 685-TM4C129LNCZADI3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU
685-TM4C129LNCZADI3R
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU 685-TM4C129LNCZADI3R
32b ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 I/O Product overview: TM4C129LNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129LNCZADI3R can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 I/O Product overview: TM4C129LNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129LNCZADI3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C129LNCZADI3R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C129LNCZADI3R-ND
Microcontrollers TM4C129LNCZADI3R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C129LNCZADI3R - 808659-TM4C129LNCZADI3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129LNCZADI3R
808659-TM4C129LNCZADI3R
Embedded - Embedded - Microcontrollers - TM4C129LNCZADI3R 808659-TM4C129LNCZADI3R
Manufacturer: Texas Instruments Win Source Part Number: 808659-TM4C129LNCZAD I3R Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 212-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 212-VFBGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Manufacturer: Texas Instruments
Win Source Part Number: 808659-TM4C129LNCZADI3R
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 212-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 212-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129LNCZADI3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129LNCZADI3R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129LNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Microcontrollers - TM4C129LNCZADI3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129LNCZADI3R
Microcontrollers TM4C129LNCZADI3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Microcontrollers - TM4C129LNCZADI3R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129LNCZADI3R
Microcontrollers TM4C129LNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C129LNCZADI3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129LNCZADI3R
Embedded - Microcontrollers TM4C129LNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129LNCZADI3R
ARM Microcontrollers - MCU TM4C129LNCZADI3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129LNCZADI3R 685-TM4C129LNCZADI3R TM4C129LNCZADI3R-ND 808659-TM4C129LNCZADI3R TM4C129LNCZADI3R TM4C129LNCZADI3R TM4C129LNCZADI3R TM4C129LNCZADI3R TM4C129LNCZADI3R
Product Name TM4C129LNCZAD Tiva C Series Microcontroller ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C129LNCZADI3R Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers