Texas Instruments TM4C1230H6PM Tiva C Series Microcontroller TM4C1230H6PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor with 128 KB of flash memory and 32 KB of SRAM, available in a 64-pin LQFP package with dimensions of 10 mm × 10 mm, operating over a temperature range of -40 °C to 85 °C, and supporting I2C communication up to 3.33 Mbps in high-speed mode.

Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor with 128 KB of flash memory and 32 KB of SRAM, available in a 64-pin LQFP package with dimensions of 10 mm × 10 mm, operating over a temperature range of -40 °C to 85 °C, and supporting I2C communication up to 3.33 Mbps in high-speed mode.

Suppliers

Company
Product
Description
Supplier Links
TM4C1230H6PM Tiva C Series Microcontroller - TM4C1230H6PMI - Texas Instruments
Dallas, TX, United States
TM4C1230H6PM Tiva C Series Microcontroller
TM4C1230H6PMI
TM4C1230H6PM Tiva C Series Microcontroller TM4C1230H6PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1230H6PMI - 809356-TM4C1230H6PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1230H6PMI
809356-TM4C1230H6PMI
Embedded - Embedded - Microcontrollers - TM4C1230H6PMI 809356-TM4C1230H6PMI
Manufacturer: Texas Instruments Win Source Part Number: 809356-TM4C1230H6PMI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 49 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: TM4C1230 Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V

Manufacturer: Texas Instruments
Win Source Part Number: 809356-TM4C1230H6PMI
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 49
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: TM4C1230
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V

Buy Now
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C1230H6PMI
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C1230H6PMI
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 12-bit ADC, 49 I/O Product overview: TM4C1230H6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230H6PMI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 12-bit ADC, 49 I/O Product overview: TM4C1230H6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1230H6PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35801-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35801-ND
Microcontrollers 296-35801-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - TM4C1230H6PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1230H6PMI
Microcontrollers TM4C1230H6PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments - 28AH5656 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments
28AH5656
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments 28AH5656
MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-64; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins;RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-64; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins;RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TM4C1230H6PMI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1230H6PMI
Microcontrollers TM4C1230H6PMI
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1230H6PMI 809356-TM4C1230H6PMI 685-TM4C1230H6PMI 296-35801-ND TM4C1230H6PMI 28AH5656 TM4C1230H6PMI
Product Name TM4C1230H6PM Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1230H6PMI 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers