Texas Instruments TM4C1231E6PZ Tiva C Series Microcontroller TM4C1231E6PZI

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated I2C, UART, and SPI peripherals. Packaged in a 100-pin LQFP (PZ) with dimensions of 14 mm × 14 mm, operating over a temperature range of -40°C to 85°C. Designed for industrial and automotive applications with support for High-Speed I2C mode up to 3.33 Mbps and a hardware floating-point unit.

Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated I2C, UART, and SPI peripherals. Packaged in a 100-pin LQFP (PZ) with dimensions of 14 mm × 14 mm, operating over a temperature range of -40°C to 85°C. Designed for industrial and automotive applications with support for High-Speed I2C mode up to 3.33 Mbps and a hardware floating-point unit.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231E6PZ Tiva C Series Microcontroller - TM4C1231E6PZI - Texas Instruments
Dallas, TX, United States
TM4C1231E6PZ Tiva C Series Microcontroller
TM4C1231E6PZI
TM4C1231E6PZ Tiva C Series Microcontroller TM4C1231E6PZI
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322208-TM4C1231E6PZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322208-TM4C1231E6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322208-TM4C1231E6PZI
Manufacturer: Texas Instruments Win Source Part Number: 1322208-TM4C1231E6PZ I Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 80MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TM4C1231E6PZI,29 6-35807-ND,-TM4C1231 E6PZI-ND,-296-35807, 296-35807,-296-35807 -ND Base Product Number: TM4C1231 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322208-TM4C1231E6PZI
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TM4C1231E6PZI,296-35807-ND,-TM4C1231E6PZI-ND,-296-35807,296-35807,-296-35807-ND
Base Product Number: TM4C1231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-TM4C1231E6PZI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TM4C1231E6PZI-ND
Microcontrollers 296-TM4C1231E6PZI-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
80MHz 128KB Embedded Microcontroller MCU
685-TM4C1231E6PZI
80MHz 128KB Embedded Microcontroller MCU 685-TM4C1231E6PZI
32b ARM MCU, 80MHz, 128KB FLASH, 69 I/O, LQFP Product overview: TM4C1231E6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PZI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 128KB FLASH, 69 I/O, LQFP Product overview: TM4C1231E6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231E6PZI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231E6PZI
Microcontrollers TM4C1231E6PZI
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231E6PZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231E6PZI
Microcontrollers TM4C1231E6PZI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TM4C1231E6PZI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231E6PZI
Embedded - Microcontrollers TM4C1231E6PZI
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231E6PZI
ARM Microcontrollers - MCU TM4C1231E6PZI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231E6PZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231E6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231E6PZI
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231E6PZI 1322208-TM4C1231E6PZI 296-TM4C1231E6PZI-ND 685-TM4C1231E6PZI TM4C1231E6PZI TM4C1231E6PZI TM4C1231E6PZI TM4C1231E6PZI TM4C1231E6PZI
Product Name TM4C1231E6PZ Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN, USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers