Texas Instruments TM4C1231D5PM Tiva C Series Microcontroller TM4C1231D5PMI7R

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231D5PM Tiva C Series Microcontroller - TM4C1231D5PMI7R - Texas Instruments
Dallas, TX, United States
TM4C1231D5PM Tiva C Series Microcontroller
TM4C1231D5PMI7R
TM4C1231D5PM Tiva C Series Microcontroller TM4C1231D5PMI7R
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU
685-TM4C1231D5PMI7R
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU 685-TM4C1231D5PMI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PMI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PMI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PMI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PMI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322597-TM4C1231D5PMI7R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322597-TM4C1231D5PMI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322597-TM4C1231D5PMI7R
Manufacturer: Texas Instruments Win Source Part Number: 1322597-TM4C1231D5PM I7R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4F Speed: 80MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 24K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: TM4C1231 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322597-TM4C1231D5PMI7R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 24K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TM4C1231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-TM4C1231D5PMI7RTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - TM4C1231D5PMI7R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231D5PMI7R
Microcontrollers TM4C1231D5PMI7R
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231D5PMI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231D5PMI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231D5PMI7R
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231D5PMI7R
ARM Microcontrollers - MCU TM4C1231D5PMI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1231D5PMI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231D5PMI7R
Embedded - Microcontrollers TM4C1231D5PMI7R
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231D5PMI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231D5PMI7R
Microcontrollers TM4C1231D5PMI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231D5PMI7R 685-TM4C1231D5PMI7R 1322597-TM4C1231D5PMI7R 296-TM4C1231D5PMI7RTR-ND TM4C1231D5PMI7R TM4C1231D5PMI7R TM4C1231D5PMI7R TM4C1231D5PMI7R TM4C1231D5PMI7R
Product Name TM4C1231D5PM Tiva C Series Microcontroller ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 24 KB 64 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details