Texas Instruments TM4C1294KCPDT Tiva C Series Microcontroller TM4C1294KCPDTI3R

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1294KCPDT Tiva C Series Microcontroller - TM4C1294KCPDTI3R - Texas Instruments
Dallas, TX, United States
TM4C1294KCPDT Tiva C Series Microcontroller
TM4C1294KCPDTI3R
TM4C1294KCPDT Tiva C Series Microcontroller TM4C1294KCPDTI3R
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-43659-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43659-2-ND
Microcontrollers 296-43659-2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43659-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43659-1-ND
Microcontrollers 296-43659-1-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43659-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43659-6-ND
Microcontrollers 296-43659-6-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1294KCPDTI3R - 1109950-TM4C1294KCPDTI3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1294KCPDTI3R
1109950-TM4C1294KCPDTI3R
Embedded - Embedded - Microcontrollers - TM4C1294KCPDTI3R 1109950-TM4C1294KCPDTI3R
Manufacturer: Texas Instruments Win Source Part Number: 1109950-TM4C1294KCPD TI3R Packaging: Reel - TR Core Processor: ARM Cortex-M4F Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 20x12b Family Name: TM4C1294KCPDT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-TQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 2.97 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): TM4C1294KCPDTI3; Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1109950-TM4C1294KCPDTI3R
Packaging: Reel - TR
Core Processor: ARM Cortex-M4F
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 20x12b
Family Name: TM4C1294KCPDT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-TQFP (14x14)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 2.97 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): TM4C1294KCPDTI3;
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-TM4C1294KCPDTI3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-TM4C1294KCPDTI3R
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-TM4C1294KCPDTI3R
32-bit ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C1294KCPDTI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1294KCPDTI3R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C1294KCPDTI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1294KCPDTI3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C1294KCPDTI3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1294KCPDTI3R
Embedded - Microcontrollers TM4C1294KCPDTI3R
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1294KCPDTI3R
ARM Microcontrollers - MCU TM4C1294KCPDTI3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C1294KCPDTI3R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1294KCPDTI3R
Microcontrollers TM4C1294KCPDTI3R
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1294KCPDTI3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1294KCPDTI3R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1294KCPDTI3R
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site
Microcontrollers - TM4C1294KCPDTI3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1294KCPDTI3R
Microcontrollers TM4C1294KCPDTI3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1294KCPDTI3R 296-43659-2-ND 1109950-TM4C1294KCPDTI3R 685-TM4C1294KCPDTI3R TM4C1294KCPDTI3R TM4C1294KCPDTI3R TM4C1294KCPDTI3R TM4C1294KCPDTI3R TM4C1294KCPDTI3R
Product Name TM4C1294KCPDT Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1294KCPDTI3R ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers