Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series MCU
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1233D5PMIR | TM4C1233D5PMIR-ND | TM4C1233D5PMIR | TM4C1233D5PMIR | TM4C1233D5PMIR | TM4C1233D5PMIR |
| Product Name | TM4C1233D5PM Tiva C Series Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; 12 | Other; A/D 12x12b | ||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |