ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMPM3H6FWFGAJ-ND | TMPM3H6FWFG,A,J | TMPM3H6FWFG,A,J | TMPM3H6FWFG,A,J |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | 8 Bit; Other; A/D 16x12b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |