Piccolo Microcontroller 38-TSSOP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PDSO38
Manufacturer: Texas Instruments
Win Source Part Number: 1321987-TMS320F28020
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: C28x
Speed: 40MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 38-TSSOP (0.240", 6.10mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-27536,TMS320F280
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
32-bit C28x RISC MCU, 16KB Flash, 40MHz, 38-Pin TSSOP Product overview: TMS320F280200DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 40MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 40MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280200DAT
32-bit Microcontrollers - MCU Piccolo Micro controller
IC MCU 32BIT 16KB FLASH 38TSSOP
IC MCU 32BIT 16KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280200DAT | 296-27536-ND | TMS320F280200DAT | 1321987-TMS320F280200DAT | 685-TMS320F280200DAT | TMS320F280200DAT | TMS320F280200DAT | TMS320F280200DAT | TMS320F280200DAT |
| Product Name | TMS320F280200 Piccolo Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 16KB 40MHz TSSOP Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | |||||||
| RAM | 6 KB | 2 KB | 16 KB | 4 KB | 2 KB | 2 KB | |||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C/SPI/UART |