The TMS320F280230PTS is a 48-pin LQFP microcontroller based on the TMS320C28x™ 32-bit CPU, operating at 40 MHz with a 25-ns instruction cycle. It features 16 KB of on-chip flash memory, 4 KB of SARAM, a 12-bit ADC with 8 channels, three enhanced PWM modules supporting six channels, one eCAP module, and integrated comparators. The device operates from a single 3.3-V supply with integrated power-on and brown-out reset, supports up to 22 multiplexed GPIO pins, and includes a 128-bit security module for code protection. It meets RoHS standards and is rated for operation from -40°C to 125°C.
Piccolo Microcontroller 48-LQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280230PTS | TMS320F280230PTS-ND | TMS320F280230PTS | TMS320F280230PTS |
| Product Name | TMS320F280230 Piccolo Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz |
| Features | PWM | |||
| Bits | Other; 12-Bit | Other; A/D 8x12b | ||
| RAM | 8 KB | 4 KB | 4 KB | 4 KB |
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |