IC MCU 32BIT 128KB FLASH 64LQFP Product overview: TMPM037FWUG(KY,JZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM037FWUG(KY,J
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900444-TMPM037FWUG(K
Series: TX00
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M0
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Family Name: TMPM037
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 160
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.31.0001
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMPM037FWUG(KY,JZ) | 900444-TMPM037FWUG(KY,JZ) | TMPM037FWUG(KYJZ)-ND | TMPM037FWUG(KY,JZ) | TMPM037FWUG(KY,JZ) | TMPM037FWUG(KY,JZ) |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMPM037FWUG(KY,JZ) | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SIO, UART | UART; USART |