Texas Instruments High-Performance Analog 16-bit 5V Embedded Microcontroller MCU TMS320F243PGEA

Description
16-bit, 5V fixed point DSP w/ Flash 144-LQFP -40 to 85 Product overview: TMS320F243PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit, 5V fixed point DSP w/ Flash 144-LQFP -40 to 85 Product overview: TMS320F243PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-TMS320F243PGEA
16-bit 5V Embedded Microcontroller MCU 685-TMS320F243PGEA
16-bit, 5V fixed point DSP w/ Flash 144-LQFP -40 to 85 Product overview: TMS320F243PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGEA can be used for catalog matching and distributor lookup.

16-bit, 5V fixed point DSP w/ Flash 144-LQFP -40 to 85 Product overview: TMS320F243PGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-10756-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-10756-ND
Microcontrollers 296-10756-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - TMS320F243PGEA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F243PGEA
Microcontrollers TMS320F243PGEA
IC MCU 16BIT 16KB FLASH 144LQFP

IC MCU 16BIT 16KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F243PGEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F243PGEA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F243PGEA
IC MCU 16BIT 16KB FLASH 144LQFP

IC MCU 16BIT 16KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F243PGEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F243PGEA
Embedded - Microcontrollers TMS320F243PGEA
IC MCU 16BIT 16KB FLASH 144LQFP

IC MCU 16BIT 16KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F243PGEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F243PGEA
Microcontrollers TMS320F243PGEA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS320F243PGEA 296-10756-ND TMS320F243PGEA TMS320F243PGEA TMS320F243PGEA TMS320F243PGEA
Product Name 16-bit 5V Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 1.09 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface SPI, UART, USART, SCI, EBI/EMI CAN; SPI; SCI; UART; USART
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details