IC MCU 8BIT 60KB FLASH 64QFP Product overview: TMP86FS49FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FS49FG can be used for catalog matching and distributor lookup.
870/C TLCS-870/C Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 60KB FLASH 64QFP
IC MCU 8BIT 60KB FLASH 64QFP
870/C TLCS-870/C Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP86FS49FG | TMP86FS49FG-ND | TMP86FS49FG | TMP86FS49FG | TMP86FS49FG |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; 64-BQFP | Other; 64-BQFP | QFP; Other; 64-BQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |