IC MCU 32BIT 48KB FLASH 48VQFN Product overview: TLE9853QXXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9853QXXUMA1 can be used for catalog matching and distributor lookup.
TLE9853 - H-Bridge Driver IC Integrated ARM Cortex M0
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 48KB (48K x 8) FLASH PG-VQFN-48-31
IC MCU 32BIT 48KB FLASH 48VQFN
IC MCU 32BIT 48KB FLASH 48VQFN
IC MCU 32BIT 48KB FLASH 48VQFN
IC MCU 32BIT 48KB FLASH 48VQFN
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 48KB (48K x 8) FLASH PG-VQFN-48-31
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TLE9853QXXUMA1 | TLE9853QXXUMA1 | 448-TLE9853QXXUMA1TR-ND | TLE9853QXXUMA1 | TLE9853QXXUMA1 | TLE9853QXXUMA1 |
| Product Name | 32-bit 32BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | 28 volts | |||
| Serial Interface | SSC/UART | UART; USART |