Texas Instruments High-Performance Analog Embedded Microcontroller MCU TMS320F206PZ

Description
Digital Signal Processor 100-LQFP 0 to 70 Product overview: TMS320F206PZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F206PZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Signal Processor 100-LQFP 0 to 70 Product overview: TMS320F206PZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F206PZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F206PZ is a digital signal processor (DSP) from Quarktwin Technology Ltd., designed using high-performance static CMOS technology. It features the T320C2xLP core CPU and is part of the TMS320C20x generation, which includes other devices like the TMS320C203 and TMS320C209. The processor operates with an instruction-cycle time of 50 ns at 5 V and is source code compatible with TMS320C25, while also being upwardly code-compatible with TMS320C5x devices. The TMS320F206PZ includes integrated memory comprising 544 vó 16 words of dual-access data RAM, 32K vó 16 words of on-chip flash memory (EEPROM), and 4K vó 16 words of single-access program/data RAM. It supports a maximum addressable external memory space of 224K vó 16 bits, which includes provisions for program, data, and I/O memory. This DSP is equipped with a 32-bit ALU/accumulator, a 16 vó 16-bit multiplier, and various on-chip peripherals such as a 16-bit timer, a software-programmable wait-state generator, and a full-duplex asynchronous serial port (UART). The device is housed in a 100-pin thin quad flat package (TQFP) and operates within a temperature range of 0°C to 70°C or ,Äì40°C to 85°C, depending on the variant. The TMS320F206PZ is suitable for applications requiring efficient processing and low power consumption, making it a viable option for engineers considering DSP solutions.

Datasheet Summary
Powered by GS/AI

The TMS320F206PZ is a digital signal processor (DSP) from Quarktwin Technology Ltd., designed using high-performance static CMOS technology. It features the T320C2xLP core CPU and is part of the TMS320C20x generation, which includes other devices like the TMS320C203 and TMS320C209. The processor operates with an instruction-cycle time of 50 ns at 5 V and is source code compatible with TMS320C25, while also being upwardly code-compatible with TMS320C5x devices. The TMS320F206PZ includes integrated memory comprising 544 vó 16 words of dual-access data RAM, 32K vó 16 words of on-chip flash memory (EEPROM), and 4K vó 16 words of single-access program/data RAM. It supports a maximum addressable external memory space of 224K vó 16 bits, which includes provisions for program, data, and I/O memory. This DSP is equipped with a 32-bit ALU/accumulator, a 16 vó 16-bit multiplier, and various on-chip peripherals such as a 16-bit timer, a software-programmable wait-state generator, and a full-duplex asynchronous serial port (UART). The device is housed in a 100-pin thin quad flat package (TQFP) and operates within a temperature range of 0°C to 70°C or ,Äì40°C to 85°C, depending on the variant. The TMS320F206PZ is suitable for applications requiring efficient processing and low power consumption, making it a viable option for engineers considering DSP solutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
685-TMS320F206PZ
Embedded Microcontroller MCU 685-TMS320F206PZ
Digital Signal Processor 100-LQFP 0 to 70 Product overview: TMS320F206PZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F206PZ can be used for catalog matching and distributor lookup.

Digital Signal Processor 100-LQFP 0 to 70 Product overview: TMS320F206PZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F206PZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-2007-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-2007-5-ND
Microcontrollers 296-2007-5-ND
TMS320C20x Microcontroller IC 100-LQFP (14x14)

TMS320C20x Microcontroller IC 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F206PZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F206PZ
Microcontrollers TMS320F206PZ
TMS320C20x Microcontroller IC 100-LQFP (14x14)

TMS320C20x Microcontroller IC 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS320F206PZ 296-2007-5-ND TMS320F206PZ
Product Name Embedded Microcontroller MCU Microcontrollers Microcontrollers
RAM 9.28 KB
Supply Voltage 5 volts
Serial Interface SSP, UART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers