16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 4MB FLASH 337NFBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMP5704357AZWTQQ1 | 296-39640-ND | TMP5704357AZWTQQ1 | TMP5704357AZWTQQ1 |
| Product Name | TMS570LC4357 16- and 32-Bit RISC Flash Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz |
| Bits | Other; 2 x 12-Bit (41ch) | Other; A/D 41x12b | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB |
| ROM Type | Flash | Flash | Flash; FLASH |