The TMS320F280200DAS is a 32-bit microcontroller from the C2000™ Piccolo family, designed for real-time control applications such as motor drives and digital power systems. It is packaged in a 38-pin TSSOP (DA) format measuring 12.5 mm × 6.2 mm. The device operates from a single 3.3-V supply with no power sequencing required and features a 60 MHz TMS320C28x CPU core. It includes 128-bit security, an ADC with 0 to 3.3-V fixed full-scale range, ePWM, HRPWM, eCAP, SCI, SPI, and I2C peripherals. The part is rated for operation from -40°C to 125°C and supports AEC-Q100 qualification for automotive use.
Piccolo Microcontroller 38-TSSOP -40 to 125
32-bit C28x RISC MCU, 16KB Flash, 40MHz, 38-Pin TSSOP Product overview: TMS320F280200DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 40MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 40MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280200DAS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PDSO38
IC MCU 32BIT 16KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
IC MCU 32BIT 16KB FLASH 38TSSOP
32-bit Microcontrollers - MCU Piccolo Micro controller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280200DAS | 685-TMS320F280200DAS | TMS320F280200DAS-ND | TMS320F280200DAS | TMS320F280200DAS | TMS320F280200DAS | TMS320F280200DAS | TMS320F280200DAS |
| Product Name | TMS320F280200 Piccolo Microcontroller | 32-bit 16KB 40MHz TSSOP Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | ||||||
| RAM | 6 KB | 4 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Serial Interface | I²C; SPI; UART | I2C/SPI/UART | SPI; SCI; UART; USART |