The TM4C123GH6PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing high performance for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 105 degrees Celsius. The microcontroller is equipped with on-chip memory and a variety of serial communication peripherals, making it suitable for diverse applications. It supports advanced motion control and includes integrated analog functionalities. The device is available in multiple packaging options, with a minimum order quantity of 1000 units for certain configurations. This microcontroller is designed for reliability and efficiency in demanding environments.
Tiva C Series Microcontroller 64-LQFP -40 to 105
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU Tiva C Series MCU
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C123GH6PMTR | TM4C123GH6PMTR-ND | TM4C123GH6PMTR | TM4C123GH6PMTR | TM4C123GH6PMTR | TM4C123GH6PMTR |
| Product Name | TM4C123GH6PM Tiva C Series Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12 | Other; A/D 12x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB |