Texas Instruments TM4C1231D5PZ Tiva C Series Microcontroller TM4C1231D5PZI7

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231D5PZ Tiva C Series Microcontroller - TM4C1231D5PZI7 - Texas Instruments
Dallas, TX, United States
TM4C1231D5PZ Tiva C Series Microcontroller
TM4C1231D5PZI7
TM4C1231D5PZ Tiva C Series Microcontroller TM4C1231D5PZI7
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU
685-TM4C1231D5PZI7
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU 685-TM4C1231D5PZI7
32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, 69 I/O, 22 ADC Product overview: TM4C1231D5PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PZI7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, 69 I/O, 22 ADC Product overview: TM4C1231D5PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PZI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231D5PZI7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231D5PZI7-ND
Microcontrollers TM4C1231D5PZI7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231D5PZI7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231D5PZI7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231D5PZI7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TM4C1231D5PZI7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231D5PZI7
Microcontrollers TM4C1231D5PZI7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray - 815-TM4C1231D5PZI7 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray
815-TM4C1231D5PZI7
MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray 815-TM4C1231D5PZI7
MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray

MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray

Supplier's Site
Embedded - Microcontrollers - TM4C1231D5PZI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231D5PZI7
Embedded - Microcontrollers TM4C1231D5PZI7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231D5PZI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231D5PZI7
Microcontrollers TM4C1231D5PZI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231D5PZI7
ARM Microcontrollers - MCU TM4C1231D5PZI7
ARM Microcontrollers - MCU BLIZZARD 100ld

ARM Microcontrollers - MCU BLIZZARD 100ld

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231D5PZI7 685-TM4C1231D5PZI7 TM4C1231D5PZI7-ND TM4C1231D5PZI7 TM4C1231D5PZI7 815-TM4C1231D5PZI7 TM4C1231D5PZI7 TM4C1231D5PZI7 TM4C1231D5PZI7
Product Name TM4C1231D5PZ Tiva C Series Microcontroller ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 32-Bit Tiva C ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 24 KB 24 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART I²C; SPI; UART; USART; CAN, I2C, IrDA, SPI, UART, USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 12 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details