32-bit MCU, 50MHz, 32KB Flash, 8 PWM, AEC-Q100, 38-TSSOP Product overview: TMS320F28022DAQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 50MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28022DAQR
Manufacturer: Texas Instruments
Win Source Part Number: 900470-TMS320F28022D
Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: C28x series Microcontroller IC 32-Bit 50MHz 32KB (16K x 16) FLASH 38-TSSOP
Core Processor: C28x
Speed: 50MHz
Package: Reel - TR
Package: 38-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.995V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 50 MHz, 32 KB Flash 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28022DAQR | 900470-TMS320F28022DAQR | TMS320F28022DAQR-ND | TMS320F28022DAQR | TMS320F28022DAQR | TMS320F28022DAQR | TMS320F28022DAQR | TMS320F28022DAQR |
| Product Name | Automotive 32-bit 50MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28022DAQR | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 30 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Supply Voltage | 1.71 to ? volts | 1.71 to 2 volts | 1.71 to 2 volts | 1.71 to 2 volts | 2 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RAM | 32 KB | 6 KB | 6 KB | 6 KB | 6 KB |