Texas Instruments TMS320F28015 32-Bit Digital Signal Controller with Flash TMS320F28015PZA

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28015 32-Bit Digital Signal Controller with Flash - TMS320F28015PZA - Texas Instruments
Dallas, TX, United States
TMS320F28015 32-Bit Digital Signal Controller with Flash
TMS320F28015PZA
TMS320F28015 32-Bit Digital Signal Controller with Flash TMS320F28015PZA
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 100MHz 32KB Embedded Microcontroller MCU
685-TMS320F28015PZA
32-bit 100MHz 32KB Embedded Microcontroller MCU 685-TMS320F28015PZA
32-bit DSP MCU, 100MHz, 32KB Flash, 16 ADCs, LQFP Product overview: TMS320F28015PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28015PZA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 32KB Flash, 16 ADCs, LQFP Product overview: TMS320F28015PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28015PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-21874-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21874-ND
Microcontrollers 296-21874-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28015PZA - 086463-TMS320F28015PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28015PZA
086463-TMS320F28015PZA
Embedded - Embedded - Microcontrollers - TMS320F28015PZA 086463-TMS320F28015PZA
Manufacturer: Texas Instruments Win Source Part Number: 086463-TMS320F28015P ZA Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F28015 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Alternative Parts (Cross-Reference): TMS320F28015ZGMA; TMS320F28015PZSR; TMS320F28015PZS; Introduction Date: December 12, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086463-TMS320F28015PZA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F28015
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): TMS320F28015ZGMA; TMS320F28015PZSR; TMS320F28015PZS;
Introduction Date: December 12, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - TMS320F28015PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28015PZA
Microcontrollers TMS320F28015PZA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28015PZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28015PZA
Embedded - Microcontrollers TMS320F28015PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28015PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28015PZA
Microcontrollers TMS320F28015PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28015PZA 685-TMS320F28015PZA 296-21874-ND 086463-TMS320F28015PZA TMS320F28015PZA TMS320F28015PZA TMS320F28015PZA
Product Name TMS320F28015 32-Bit Digital Signal Controller with Flash 32-bit 100MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28015PZA Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 12 KB 6 KB 32 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers