16-bit, 5V fixed point DSP w/ Flash 132-BQFP -40 to 125 Product overview: TMS320F240PQS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F240PQS can be used for catalog matching and distributor lookup.
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.54x24.54)
Manufacturer: Texas Instruments
Win Source Part Number: 081569-TMS320F240PQS
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 28
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 132-BQFP (24.54x24.54)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TMS320F240PQ; TMS320F240PQG4; TMS320F2808PZQ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 132BQFP
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.13x24.13)
IC MCU 16BIT 32KB FLASH 132BQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F240PQS | 296-2011-5-ND | 081569-TMS320F240PQS | TMS320F240PQS | TMS320F240PQS | TMS320F240PQS |
| Product Name | 16-bit 5V Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F240PQS | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 1.09 KB | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |
| Serial Interface | SPI, UART, USART, SCI, EBI/EMI | SPI; SCI; UART; USART | ||||
| Package Type | Other; BQFP | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP (24.54x24.54) | QFP; Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | Other; 132-BQFP Bumpered |