Texas Instruments TMS320F28016 32-Bit Digital Signal Controller with Flash TMS320F28016PZA

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28016PZA is a 32-bit digital signal controller from Texas Instruments, designed for high-performance control applications. It operates at a maximum clock frequency of 100 MHz and features a Harvard architecture CPU with dual multiply-accumulate (MAC) capabilities. The device includes 128 KB of flash memory and 18 KB of static RAM, along with a 1 KB one-time programmable (OTP) ROM. This controller supports a variety of peripherals, including up to 16 PWM outputs, 6 high-resolution PWM outputs, and multiple serial communication interfaces such as SPI, UART, and CAN. It also features a 12-bit ADC with 16 channels, capable of fast conversion rates. The TMS320F28016PZA is equipped with advanced debugging capabilities, including real-time debugging and analysis functions. The device is available in a 100-pin LQFP package and operates within a temperature range of -40°C to 85°C. It supports low-power modes and has a robust set of GPIO pins, making it suitable for applications in motor control and digital power systems.

Datasheet Summary
Powered by GS/AI

The TMS320F28016PZA is a 32-bit digital signal controller from Texas Instruments, designed for high-performance control applications. It operates at a maximum clock frequency of 100 MHz and features a Harvard architecture CPU with dual multiply-accumulate (MAC) capabilities. The device includes 128 KB of flash memory and 18 KB of static RAM, along with a 1 KB one-time programmable (OTP) ROM. This controller supports a variety of peripherals, including up to 16 PWM outputs, 6 high-resolution PWM outputs, and multiple serial communication interfaces such as SPI, UART, and CAN. It also features a 12-bit ADC with 16 channels, capable of fast conversion rates. The TMS320F28016PZA is equipped with advanced debugging capabilities, including real-time debugging and analysis functions. The device is available in a 100-pin LQFP package and operates within a temperature range of -40°C to 85°C. It supports low-power modes and has a robust set of GPIO pins, making it suitable for applications in motor control and digital power systems.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28016 32-Bit Digital Signal Controller with Flash - TMS320F28016PZA - Texas Instruments
Dallas, TX, United States
TMS320F28016 32-Bit Digital Signal Controller with Flash
TMS320F28016PZA
TMS320F28016 32-Bit Digital Signal Controller with Flash TMS320F28016PZA
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 100MHz 32KB Embedded Microcontroller MCU
685-TMS320F28016PZA
32-bit 100MHz 32KB Embedded Microcontroller MCU 685-TMS320F28016PZA
32-bit DSP MCU, 100MHz, 32KB Flash, 16ch ADC, LQFP Product overview: TMS320F28016PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28016PZA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 32KB Flash, 16ch ADC, LQFP Product overview: TMS320F28016PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28016PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28016PZA - 1110424-TMS320F28016PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28016PZA
1110424-TMS320F28016PZA
Embedded - Embedded - Microcontrollers - TMS320F28016PZA 1110424-TMS320F28016PZA
Manufacturer: Texas Instruments Win Source Part Number: 1110424-TMS320F28016 PZA Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110424-TMS320F28016PZA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-21875-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21875-ND
Microcontrollers 296-21875-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28016PZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28016PZA
Embedded - Microcontrollers TMS320F28016PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28016PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28016PZA
Microcontrollers TMS320F28016PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28016PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28016PZA
Microcontrollers TMS320F28016PZA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28016PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28016PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28016PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28016PZA 685-TMS320F28016PZA 1110424-TMS320F28016PZA 296-21875-ND TMS320F28016PZA TMS320F28016PZA TMS320F28016PZA TMS320F28016PZA
Product Name TMS320F28016 32-Bit Digital Signal Controller with Flash 32-bit 100MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28016PZA Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 12 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details