Texas Instruments TM4C123AE6PM Tiva C Series Microcontroller TM4C123AE6PMIR

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123AE6PM Tiva C Series Microcontroller - TM4C123AE6PMIR - Texas Instruments
Dallas, TX, United States
TM4C123AE6PM Tiva C Series Microcontroller
TM4C123AE6PMIR
TM4C123AE6PM Tiva C Series Microcontroller TM4C123AE6PMIR
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C123AE6PMIR
32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C123AE6PMIR
32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 49 I/O, 12-bit ADC Product overview: TM4C123AE6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123AE6PMIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 49 I/O, 12-bit ADC Product overview: TM4C123AE6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123AE6PMIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1188492-TM4C123AE6PMIR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1188492-TM4C123AE6PMIR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1188492-TM4C123AE6PMIR
Win Source Part Number: 1188492-TM4C123AE6PM IR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-47445-6,296-4744 5-2,296-47445-1,TM4C 123AE6PMIR-ND Base Product Number: TM4C123

Win Source Part Number: 1188492-TM4C123AE6PMIR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-47445-6,296-47445-2,296-47445-1,TM4C123AE6PMIR-ND
Base Product Number: TM4C123

Buy Now Datasheet
Microcontrollers - 296-47445-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47445-2-ND
Microcontrollers 296-47445-2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-47445-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47445-1-ND
Microcontrollers 296-47445-1-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - TM4C123AE6PMIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123AE6PMIR
Microcontrollers TM4C123AE6PMIR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123AE6PMIR
ARM Microcontrollers - MCU TM4C123AE6PMIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C123AE6PMIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123AE6PMIR
Microcontrollers TM4C123AE6PMIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - TM4C123AE6PMIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123AE6PMIR
Embedded - Microcontrollers TM4C123AE6PMIR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123AE6PMIR 685-TM4C123AE6PMIR 1188492-TM4C123AE6PMIR 296-47445-2-ND TM4C123AE6PMIR TM4C123AE6PMIR TM4C123AE6PMIR TM4C123AE6PMIR
Product Name TM4C123AE6PM Tiva C Series Microcontroller 32-bit 80MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN, USB, I2S CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers