DigiKey Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) | |
| eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-QFN (5x5) | |
| eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-QFN (5x5) | |
| IC 32K DTC OTP 42-DIP | |
| IC MCU 2KB FLASH 20-SSOP | |
| IC MCU 4KB FLASH 20SSOP | |
| IC MCU 4KB FLASH 8SOIC | |
| Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOIC | |
| Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP | |
| Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP |
| << Prev |