Tiva C Series microcontroller based on the ARM Cortex-M4F processor, operating from -40 to 105°C, in a 212-pin NFBGA (ZAD) package.
Tiva C Series Microcontroller 212-NFBGA -40 to 105
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
IC MCU 32BIT 1MB FLASH 212NFBGA
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
IC MCU 32BIT 1MB FLASH 212NFBGA
ARM Microcontrollers - MCU Tiva C Series Microcontroller
IC MCU 32BIT 1MB FLASH 212NFBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1299NCZADT3 | TM4C1299NCZADT3-ND | TM4C1299NCZADT3 | TM4C1299NCZADT3 | TM4C1299NCZADT3 | TM4C1299NCZADT3 | TM4C1299NCZADT3 |
| Product Name | TM4C1299NCZAD Tiva C Series Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 12 | Other; A/D 24x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Serial Interface | I²C; UART; USB | CAN; UART; USART; USB |