Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - TMS320F240PQG4 TMS320F240PQG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 846745-TMS320F240PQG 4 Series: C2000™ C24x 16-Bit Features: series Microcontroller IC Package: Tray Number of I/O: 28 Part Status: Obsolete Family Name: TMS320 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846745-TMS320F240PQG 4 Series: C2000™ C24x 16-Bit Features: series Microcontroller IC Package: Tray Number of I/O: 28 Part Status: Obsolete Family Name: TMS320 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMS320F240PQG4 - 846745-TMS320F240PQG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F240PQG4
846745-TMS320F240PQG4
Embedded - Embedded - Microcontrollers - TMS320F240PQG4 846745-TMS320F240PQG4
Manufacturer: Texas Instruments Win Source Part Number: 846745-TMS320F240PQG 4 Series: C2000™ C24x 16-Bit Features: series Microcontroller IC Package: Tray Number of I/O: 28 Part Status: Obsolete Family Name: TMS320 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846745-TMS320F240PQG4
Series: C2000™ C24x 16-Bit
Features: series Microcontroller IC
Package: Tray
Number of I/O: 28
Part Status: Obsolete
Family Name: TMS320
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 5V Embedded Microcontroller MCU - 685-TMS320F240PQG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-TMS320F240PQG4
16-bit 5V Embedded Microcontroller MCU 685-TMS320F240PQG4
16-bit, 5V fixed point DSP w/ Flash 132-BQFP 0 to 70 Product overview: TMS320F240PQG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F240PQG4 can be used for catalog matching and distributor lookup.

16-bit, 5V fixed point DSP w/ Flash 132-BQFP 0 to 70 Product overview: TMS320F240PQG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F240PQG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - TMS320F240PQG4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F240PQG4-ND
Microcontrollers TMS320F240PQG4-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.54x24.54)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.54x24.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F240PQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F240PQG4
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F240PQG4
IC MCU 16BIT 32KB FLASH 132BQFP

IC MCU 16BIT 32KB FLASH 132BQFP

Supplier's Site
Microcontrollers - TMS320F240PQG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F240PQG4
Microcontrollers TMS320F240PQG4
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.13x24.13)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.13x24.13)

Buy Now
Embedded - Microcontrollers - TMS320F240PQG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F240PQG4
Embedded - Microcontrollers TMS320F240PQG4
IC MCU 16BIT 32KB FLASH 132BQFP

IC MCU 16BIT 32KB FLASH 132BQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 846745-TMS320F240PQG4 685-TMS320F240PQG4 TMS320F240PQG4-ND TMS320F240PQG4 TMS320F240PQG4 TMS320F240PQG4
Product Name Embedded - Embedded - Microcontrollers - TMS320F240PQG4 16-bit 5V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
I/O Ports 28 28
RAM 1.02 KB 1 KB 1 KB 1 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface SPI, UART, USART, SCI, EBI/EMI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details