32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 083346-TMS320F28015P
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
32-bit DSP MCU, 100MHz, 32KB Flash, LQFP, -40 to 125C Product overview: TMS320F28015PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28015PZS can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP
IC MCU 32BIT 32KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28015PZS | 083346-TMS320F28015PZS | 685-TMS320F28015PZS | TMS320F28015PZS-ND | TMS320F28015PZS | TMS320F28015PZS | TMS320F28015PZS |
| Product Name | TMS320F28015 32-Bit Digital Signal Controller with Flash | Embedded - Embedded - Microcontrollers - TMS320F28015PZS | 32-bit 100MHz 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||||
| RAM | 12 KB | 32 KB | 12 KB | 6 KB | 6 KB | 6 KB |