Texas Instruments TM4C123GH6ZRB Tiva C Series Microcontroller TM4C123GH6ZRBT

Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote
Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C123GH6ZRB is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor with a floating-point unit, designed for high-performance 32-bit applications requiring integration and connectivity. It is packaged in a 157-pin BGA MICROSTAR JUNIOR format and operates over the temperature range of -40 to 105 °C.

Datasheet Summary
Powered by GS/AI

The TM4C123GH6ZRB is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor with a floating-point unit, designed for high-performance 32-bit applications requiring integration and connectivity. It is packaged in a 157-pin BGA MICROSTAR JUNIOR format and operates over the temperature range of -40 to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6ZRB Tiva C Series Microcontroller - TM4C123GH6ZRBT - Texas Instruments
Dallas, TX, United States
TM4C123GH6ZRB Tiva C Series Microcontroller
TM4C123GH6ZRBT
TM4C123GH6ZRB Tiva C Series Microcontroller TM4C123GH6ZRBT
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 105

Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6ZRBT
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6ZRBT
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA, 120 I/O Product overview: TM4C123GH6ZRBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6ZRBT can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA, 120 I/O Product overview: TM4C123GH6ZRBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6ZRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35853-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35853-ND
Microcontrollers 296-35853-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now Datasheet
Microcontrollers - TM4C123GH6ZRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6ZRBT
Microcontrollers TM4C123GH6ZRBT
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6ZRBT
ARM Microcontrollers - MCU TM4C123GH6ZRBT
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6ZRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6ZRBT
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6ZRBT
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6ZRBT 685-TM4C123GH6ZRBT 296-35853-ND TM4C123GH6ZRBT TM4C123GH6ZRBT TM4C123GH6ZRBT
Product Name TM4C123GH6ZRB Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers